TE Connectivity Chip Resistor - Surface Mount CRGCQ0603J3M3

Description
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130112DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130112DKR-ND
Chip Resistor - Surface Mount A130112DKR-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130112CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130112CT-ND
Chip Resistor - Surface Mount A130112CT-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130112TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130112TR-ND
Chip Resistor - Surface Mount A130112TR-ND
3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3M3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC6520
Res, 3M3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC6520
RES, 3M3, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3Mohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M3, 5%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3Mohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9199
Res, 3M3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9199
RES, 3M3, 5%, 0.1W, 0603, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3M3, 5%, 0.1W, 0603, THICK FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130112DKR-ND 61AC6520 73AC9199
Product Name Chip Resistor - Surface Mount Res, 3M3, 5%, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 3M3, 5%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details