TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F820K

Description
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129723CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129723CT-ND
Chip Resistor - Surface Mount A129723CT-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129723TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129723TR-ND
Chip Resistor - Surface Mount A129723TR-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129723DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129723DKR-ND
Chip Resistor - Surface Mount A129723DKR-ND
820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

820 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ0603F820K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ0603F820K
Resistors - Chip Resistor - Surface Mount CRGCQ0603F820K
RES 820K OHM 1% 1/10W 0603

RES 820K OHM 1% 1/10W 0603

Supplier's Site
Res, Aec-Q200, Thick Film, 820K, 1%, 0603; Resistance Te Connectivity - 61AC6495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820K, 1%, 0603; Resistance Te Connectivity
61AC6495
Res, Aec-Q200, Thick Film, 820K, 1%, 0603; Resistance Te Connectivity 61AC6495
RES, AEC-Q200, THICK FILM, 820K, 1%, 0603; Resistance:820kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 820K, 1%, 0603; Resistance:820kohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9149
Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9149
RES, 820K, 1%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 820K, 1%, 0.1W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129723CT-ND CRGCQ0603F820K 61AC6495 73AC9149
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 820K, 1%, 0603; Resistance Te Connectivity Res, 820K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers