TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F470R

Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129684DKR-ND
Chip Resistor - Surface Mount A129684DKR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129684TR-ND
Chip Resistor - Surface Mount A129684TR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129684CT-ND
Chip Resistor - Surface Mount A129684CT-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9121
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9121
RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9120
Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9120
RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0603, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129684DKR-ND 73AC9121
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details