TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F330K

Description
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129718CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129718CT-ND
Chip Resistor - Surface Mount A129718CT-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129718TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129718TR-ND
Chip Resistor - Surface Mount A129718TR-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129718DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129718DKR-ND
Chip Resistor - Surface Mount A129718DKR-ND
330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9100
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9100
RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9101
Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9101
RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 330K, 1%, 0.1W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129718CT-ND 73AC9100
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details