TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F220K

Description
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129716TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129716TR-ND
Chip Resistor - Surface Mount A129716TR-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129716DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129716DKR-ND
Chip Resistor - Surface Mount A129716DKR-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129716CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129716CT-ND
Chip Resistor - Surface Mount A129716CT-ND
220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

220 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGCQ0603F220KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGCQ0603F220KTR-ND
Chip Resistor - Surface Mount 1111-CRGCQ0603F220KTR-ND
CRGCQ 0603 220K 1%

CRGCQ 0603 220K 1%

Buy Now Datasheet
10W Resistor - 52-CRGCQ0603F220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-CRGCQ0603F220K
10W Resistor 52-CRGCQ0603F220K
RES 220K OHM 1% 1/10W 0603 Product overview: CRGCQ0603F220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0603F220K can be used for catalog matching and distributor lookup.

RES 220K OHM 1% 1/10W 0603 Product overview: CRGCQ0603F220K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0603F220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9080
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9080
RES, 220K, 1%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 220K, 1%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9081
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9081
RES, 220K, 1%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 220K, 1%, 0.1W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129716TR-ND 1111-CRGCQ0603F220KTR-ND 52-CRGCQ0603F220K 73AC9080
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 10W Resistor Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details