TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F1K5

Description
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129690TR-ND
Chip Resistor - Surface Mount A129690TR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129690DKR-ND
Chip Resistor - Surface Mount A129690DKR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129690CT-ND
Chip Resistor - Surface Mount A129690CT-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9034
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9034
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9035
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9035
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129690TR-ND 73AC9034
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details