TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F12K

Description
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129701CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129701CT-ND
Chip Resistor - Surface Mount A129701CT-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129701DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129701DKR-ND
Chip Resistor - Surface Mount A129701DKR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129701TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129701TR-ND
Chip Resistor - Surface Mount A129701TR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9049
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9049
RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9048
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9048
RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129701CT-ND 73AC9049
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers