TE Connectivity Chip Resistor - Surface Mount CRGCQ0603F100R

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 100R, 1%, 0.1W, 0603, Thick Film resistor from TE Connectivity is a compact and lightweight component designed for general-purpose applications. It features a resistance value of 100 ohms with a tolerance of ±1% and a power rating of 0.1W at 70°C. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It can be soldered using both wave and reflow techniques and is supplied on tape for automatic insertion. The maximum working voltage is 75V, and it operates effectively within a temperature range of -55°C to +155°C. This product is also RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Res, 100R, 1%, 0.1W, 0603, Thick Film resistor from TE Connectivity is a compact and lightweight component designed for general-purpose applications. It features a resistance value of 100 ohms with a tolerance of ±1% and a power rating of 0.1W at 70°C. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It can be soldered using both wave and reflow techniques and is supplied on tape for automatic insertion. The maximum working voltage is 75V, and it operates effectively within a temperature range of -55°C to +155°C. This product is also RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129676CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129676CT-ND
Chip Resistor - Surface Mount A129676CT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129676TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129676TR-ND
Chip Resistor - Surface Mount A129676TR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129676DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129676DKR-ND
Chip Resistor - Surface Mount A129676DKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9047
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9047
RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Te Connectivity - 61AC6444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Te Connectivity
61AC6444
Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Te Connectivity 61AC6444
RES, AEC-Q200, THICK FILM, 100R, 1%, 0603; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1%, 0603; Resistance:100ohm; Product Range:CRGCQ Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity - 73AC9046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity
73AC9046
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity 73AC9046
RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129676CT-ND 73AC9047 61AC6444
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Te Connectivity Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details