TE Connectivity Chip Resistor - Surface Mount CRGCQ0402J4R7

Description
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130034DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130034DKR-ND
Chip Resistor - Surface Mount A130034DKR-ND
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130034TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130034TR-ND
Chip Resistor - Surface Mount A130034TR-ND
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130034CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130034CT-ND
Chip Resistor - Surface Mount A130034CT-ND
4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC9007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC9007
Res, 4R7, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC9007
RES, 4R7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4R7, 5%, 0.063W, 0402, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6424
Res, 4R7, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6424
RES, 4R7, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4R7, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130034DKR-ND 73AC9007 61AC6424
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, 4R7, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details