TE Connectivity Chip Resistor - Surface Mount CRGCQ0402J33R

Description
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130039CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130039CT-ND
Chip Resistor - Surface Mount A130039CT-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130039DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130039DKR-ND
Chip Resistor - Surface Mount A130039DKR-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130039TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130039TR-ND
Chip Resistor - Surface Mount A130039TR-ND
33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33R, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6419
Res, 33R, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6419
RES, 33R, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 33R, 5%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8997
Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8997
RES, 33R, 5%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 5%, 0.063W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130039CT-ND 61AC6419 73AC8997
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 33R, 5%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details