TE Connectivity 16W Resistor CRGCQ0402F560K

Description
RES 560K OHM 1% 1/16W 0402 Product overview: CRGCQ0402F560K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F560K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 560K OHM 1% 1/16W 0402 Product overview: CRGCQ0402F560K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F560K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-CRGCQ0402F560K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-CRGCQ0402F560K
16W Resistor 52-CRGCQ0402F560K
RES 560K OHM 1% 1/16W 0402 Product overview: CRGCQ0402F560K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F560K can be used for catalog matching and distributor lookup.

RES 560K OHM 1% 1/16W 0402 Product overview: CRGCQ0402F560K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F560K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033626-CRGCQ0402F560K
Resistors - Chip Resistor - Surface Mount 1033626-CRGCQ0402F560K
Win Source Part Number: 1033626-CRGCQ0402F56 0K Category: Resistors>Chip Resistor - Surface Mount Series: CRGCQ Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 560 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRGCQ0402F560K5-2176 337-8; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-2176337-8,A129660T R,A129660DKR,A129660 CT

Win Source Part Number: 1033626-CRGCQ0402F560K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGCQ
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRGCQ0402F560K5-2176337-8;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-2176337-8,A129660TR,A129660DKR,A129660CT

Buy Now Datasheet
Chip Resistor - Surface Mount - A129660DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129660DKR-ND
Chip Resistor - Surface Mount A129660DKR-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129660TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129660TR-ND
Chip Resistor - Surface Mount A129660TR-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129660CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129660CT-ND
Chip Resistor - Surface Mount A129660CT-ND
560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ0402F560K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ0402F560K
Resistors - Chip Resistor - Surface Mount CRGCQ0402F560K
RES 560K OHM 1% 1/16W 0402

RES 560K OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 560K, 1%, 0402; Resistance Te Connectivity - 61AC6381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 560K, 1%, 0402; Resistance Te Connectivity
61AC6381
Res, Aec-Q200, Thick Film, 560K, 1%, 0402; Resistance Te Connectivity 61AC6381
RES, AEC-Q200, THICK FILM, 560K, 1%, 0402; Resistance:560kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 560K, 1%, 0402; Resistance:560kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW RoHS Compliant: Yes

Supplier's Site
Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8921
Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8921
RES, 560K, 1%, 0.063W, 0402, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 560K, 1%, 0.063W, 0402, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8920
Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8920
RES, 560K, 1%, 0.063W, 0402, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 560K, 1%, 0.063W, 0402, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGCQ0402F560K 1033626-CRGCQ0402F560K A129660DKR-ND CRGCQ0402F560K 61AC6381 73AC8921
Product Name 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 560K, 1%, 0402; Resistance Te Connectivity Res, 560K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric) 0402 0402; 0402 [1005 Metric]
Resistance Range 560000 ohms 560000 ohms 560000 ohms 560000 ohms 560000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0625 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details