TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F39K

Description
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129646CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129646CT-ND
Chip Resistor - Surface Mount A129646CT-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129646DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129646DKR-ND
Chip Resistor - Surface Mount A129646DKR-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129646TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129646TR-ND
Chip Resistor - Surface Mount A129646TR-ND
39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

39 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8897
Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8897
RES, 39K, 1%, 0.063W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39K, 1%, 0.063W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8896
Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8896
RES, 39K, 1%, 0.063W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39K, 1%, 0.063W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRGCQ0402F39K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGCQ0402F39K
Resistors - Chip Resistor - Surface Mount CRGCQ0402F39K
RES 39K OHM 1% 1/16W 0402

RES 39K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A129646CT-ND 73AC8897 CRGCQ0402F39K
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8064FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers