TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F1K0

Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129627TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129627TR-ND
Chip Resistor - Surface Mount A129627TR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129627DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129627DKR-ND
Chip Resistor - Surface Mount A129627DKR-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129627CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129627CT-ND
Chip Resistor - Surface Mount A129627CT-ND
1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8823
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8823
RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8822
Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8822
RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ0402F1K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0402F1K0
Chip Resistor - Surface Mount CRGCQ0402F1K0
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A129627TR-ND 73AC8823 CRGCQ0402F1K0
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details