RES 15K OHM 1% 1/16W 0402 Product overview: CRGCQ0402F15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGCQ0402F15K can be used for catalog matching and distributor lookup.
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES, 15K, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15kohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 15K, 1%, 0.063W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, 15K, 1%, 0.063W, 0402, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRGCQ0402F15K | A129641TR-ND | 61AC6345 | 73AC8849 |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount | Res, 15K, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity | Res, 15K, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 15000 ohms | 15000 ohms | 15000 ohms | |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0625 watts |
| Operating DC Voltage | 50 volts | 50 volts | 50 volts |