TE Connectivity Chip Resistor - Surface Mount CRGCQ0402F12R

Description
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129604CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129604CT-ND
Chip Resistor - Surface Mount A129604CT-ND
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129604TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129604TR-ND
Chip Resistor - Surface Mount A129604TR-ND
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129604DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129604DKR-ND
Chip Resistor - Surface Mount A129604DKR-ND
12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

12 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity - 73AC8843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity
73AC8843
Res, 12R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity 73AC8843
RES, 12R, 1%, 0.063W, 0402, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 12R, 1%, 0.063W, 0402, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC6342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC6342
Res, 12R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC6342
RES, 12R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 12R, 1%, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12ohm; Product Range:CRGCQ Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGCQ0402F12R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGCQ0402F12R
Chip Resistor - Surface Mount CRGCQ0402F12R
RES 12 OHM 1% 1/16W 0402

RES 12 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A129604CT-ND 73AC8843 61AC6342 CRGCQ0402F12R
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 0.063W, 0402, Thick Film; Resistance Te Connectivity Res, 12R, 1%, 0402, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details