TE Connectivity CRG1206F5K6
TE Connectivity CRG1206F5K6
TE Connectivity CRG1206F5K6
RES SMD 5.6K OHM 1% 1/4W 1206
5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES SMD 5.6K OHM 1% 1/4W 1206
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:
RES, 5K6, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2232366 | 2232366P | 1712-CRG1206F5K6DKR-ND | 70063284 | 70AH6241 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor;Thick Film;Res 5.6 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 | Res, 5K6, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 5600 ohms | 5600 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |