TE Connectivity Chip Resistor - Surface Mount CRG1206F470K

Description
RES SMD 470K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 470K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F470KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F470KCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F470KCT-ND
RES SMD 470K OHM 1% 1/4W 1206

RES SMD 470K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F470KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F470KTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F470KTR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F470KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F470KDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F470KDKR-ND
RES SMD 470K OHM 1% 1/4W 1206

RES SMD 470K OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Resistors - 2232619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232619
Surface Mount Resistors 2232619
TE Connectivity CRG1206F470K

TE Connectivity CRG1206F470K

Supplier's Site
Surface Mount Resistors - 2232619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232619P
Surface Mount Resistors 2232619P
TE Connectivity CRG1206F470K

TE Connectivity CRG1206F470K

Supplier's Site
Surface Mount Resistors - 1347667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347667
Surface Mount Resistors 1347667
TE Connectivity CRG1206F470K

TE Connectivity CRG1206F470K

Supplier's Site
Res, 470K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity - 70AH6240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
70AH6240
Res, 470K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity 70AH6240
RES, 470K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 470K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor;Thick Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 - 70063275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
70063275
Resistor;Thick Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 70063275
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F470KCT-ND 2232619 2232619P 70AH6240 70063275
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 470K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity Resistor;Thick Film;Res 470 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details