CRG1206F30K -- CRG1206 1% 30K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 30K Neohm - Te Connectivity
CRG1206F30K
Description
CRG1206 1% 30K
Description
CRG1206 1% 30K
Suppliers
Crg1206 1% 30K Neohm - Te Connectivity
45AJ2735
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2735 |
|
Product Name
|
Crg1206 1% 30K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Military Connector
View Details