TE Connectivity CRG1206F1K2
TE Connectivity CRG1206F1K2
RES SMD 1.2K OHM 1% 1/4W 1206
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES SMD 1.2K OHM 1% 1/4W 1206
RES SMD 1.2K OHM 1% 1/4W 1206
RES, 1K2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 1K2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2232271 | 1712-CRG1206F1K2CT-ND | CRG1206F1K2 | 17AH8903 | 70063252 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 1K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity | Resistor;Thick Film;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use |