TE Connectivity Resistors - Chip Resistor - Surface Mount CRG1206F18K

Description
Win Source Part Number: 1039605-CRG1206F18K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRG1206F18K1623437-1 ; 16234371; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623437-1-ND,1623437 -1 Base Product Number: CRG1206
Request a Quote Datasheet
Description
Win Source Part Number: 1039605-CRG1206F18K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRG1206F18K1623437-1 ; 16234371; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623437-1-ND,1623437 -1 Base Product Number: CRG1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1039605-CRG1206F18K
Resistors - Chip Resistor - Surface Mount 1039605-CRG1206F18K
Win Source Part Number: 1039605-CRG1206F18K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): CRG1206F18K1623437-1 ; 16234371; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623437-1-ND,1623437 -1 Base Product Number: CRG1206

Win Source Part Number: 1039605-CRG1206F18K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): CRG1206F18K1623437-1; 16234371;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1623437-1-ND,1623437-1
Base Product Number: CRG1206

Buy Now Datasheet
SMD 0.25W 200V Resistor - 52-CRG1206F18K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRG1206F18K
SMD 0.25W 200V Resistor 52-CRG1206F18K
1206 Thick Film Resistor, 18kR, 1%, 0.25W, 200V, SMD Product overview: CRG1206F18K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG1206F18K can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 18kR, 1%, 0.25W, 200V, SMD Product overview: CRG1206F18K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG1206F18K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2232423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232423
Surface Mount Resistors 2232423
TE Connectivity CRG1206F18K

TE Connectivity CRG1206F18K

Supplier's Site
Surface Mount Resistors - 2232423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232423P
Surface Mount Resistors 2232423P
TE Connectivity CRG1206F18K

TE Connectivity CRG1206F18K

Supplier's Site
Surface Mount Resistors - 1358318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358318
Surface Mount Resistors 1358318
TE Connectivity CRG1206F18K

TE Connectivity CRG1206F18K

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG1206F18KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F18KTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F18KTR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F18KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F18KCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F18KCT-ND
RES SMD 18K OHM 1% 1/4W 1206

RES SMD 18K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F18KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F18KDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F18KDKR-ND
RES SMD 18K OHM 1% 1/4W 1206

RES SMD 18K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8909
Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8909
RES, 18K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1436
Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1436
RES, 18K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1039605-CRG1206F18K 52-CRG1206F18K 2232423 2232423P 1712-CRG1206F18KTR-ND 17AH8909
Product Name Resistors - Chip Resistor - Surface Mount SMD 0.25W 200V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 18K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details