CRG1206F180K -- CRG1206 1% 180K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 180K Neohm - Te Connectivity
CRG1206F180K
Description
CRG1206 1% 180K
Description
CRG1206 1% 180K
Suppliers
Crg1206 1% 180K Neohm - Te Connectivity
35AC0929
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0929 |
|
Product Name
|
Crg1206 1% 180K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details