TE Connectivity CRG1206F15K
TE Connectivity CRG1206F15K
TE Connectivity CRG1206F15K
RES SMD 15K OHM 1% 1/4W 1206
15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES SMD 15K OHM 1% 1/4W 1206
RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 15K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2232417 | 2232417P | 1712-CRG1206F15KDKR-ND | 17AH8907 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 15K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206 |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 15000 ohms | 15000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |