TE Connectivity Chip Resistor - Surface Mount CRG0805F750R

Description
750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126385TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126385TR-ND
Chip Resistor - Surface Mount A126385TR-ND
750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126385DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126385DKR-ND
Chip Resistor - Surface Mount A126385DKR-ND
750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126385CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126385CT-ND
Chip Resistor - Surface Mount A126385CT-ND
750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

750 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0805F750R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F750R
Chip Resistor - Surface Mount CRG0805F750R
RES SMD 750 OHM 1% 1/8W 0805

RES SMD 750 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 20R2050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
20R2050
Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 20R2050
RES, 750R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 750R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 46AK9368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
46AK9368
Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 46AK9368
RES, 750R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 750R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A126385TR-ND CRG0805F750R 20R2050
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 750R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details