TE Connectivity Crg0805 1% 5M1 Neohm - Te Connectivity CRG0805F5M1

Description
CRG0805 1% 5M1
Description
CRG0805 1% 5M1

Suppliers

Company
Product
Description
Supplier Links
Crg0805 1% 5M1 Neohm - Te Connectivity - 35AC0908 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1% 5M1 Neohm - Te Connectivity
35AC0908
Crg0805 1% 5M1 Neohm - Te Connectivity 35AC0908
CRG0805 1% 5M1

CRG0805 1% 5M1

Supplier's Site
Crg0805 1% 5M1 Neohm - Te Connectivity - 94X9659 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1% 5M1 Neohm - Te Connectivity
94X9659
Crg0805 1% 5M1 Neohm - Te Connectivity 94X9659
CRG0805 1% 5M1

CRG0805 1% 5M1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AC0908
Product Name Crg0805 1% 5M1 Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details