TE Connectivity Chip Resistor - Surface Mount CRG0805F39K

Description
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126366CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126366CT-ND
Chip Resistor - Surface Mount A126366CT-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126366TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126366TR-ND
Chip Resistor - Surface Mount A126366TR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126366DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126366DKR-ND
Chip Resistor - Surface Mount A126366DKR-ND
39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

39 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 39K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1956
Res, 39K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1956
RES, 39K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 39K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126366CT-ND 20R1956
Product Name Chip Resistor - Surface Mount Res, 39K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details