CRG0805F330K -- CRG0805 1% 330K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 330K Neohm - Te Connectivity
CRG0805F330K
Description
CRG0805 1% 330K
Description
CRG0805 1% 330K
Suppliers
Crg0805 1% 330K Neohm - Te Connectivity
45AJ2680
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2680 |
|
Product Name
|
Crg0805 1% 330K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
5 suppliers