TE Connectivity CRG0805F2K2
TE Connectivity CRG0805F2K2
TE Connectivity CRG0805F2K2
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2230477 | 2230477P | 1345478 | A106060TR-ND | 17AH8886 | 75AH8128 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity | Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | |||
| Power Rating | 0.1300 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |