TE Connectivity Chip Resistor - Surface Mount CRG0805F270K

Description
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126354CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126354CT-ND
Chip Resistor - Surface Mount A126354CT-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126354DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126354DKR-ND
Chip Resistor - Surface Mount A126354DKR-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126354TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126354TR-ND
Chip Resistor - Surface Mount A126354TR-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 46AK9354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
46AK9354
Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 46AK9354
RES, 270K, 0.1%, 0.125W, 0805/THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 270K, 0.1%, 0.125W, 0805/THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 20R1914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
20R1914
Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 20R1914
RES, 270K, 0.1%, 0.125W, 0805/THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 270K, 0.1%, 0.125W, 0805/THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126354CT-ND 46AK9354
Product Name Chip Resistor - Surface Mount Res, 270K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details