TE Connectivity Chip Resistor - Surface Mount CRG0805F180K

Description
RES SMD 180K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 180K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0805F180KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F180KCT-ND
Chip Resistor - Surface Mount 1712-CRG0805F180KCT-ND
RES SMD 180K OHM 1% 1/8W 0805

RES SMD 180K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805F180KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F180KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0805F180KDKR-ND
RES SMD 180K OHM 1% 1/8W 0805

RES SMD 180K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805F180KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F180KTR-ND
Chip Resistor - Surface Mount 1712-CRG0805F180KTR-ND
180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

180 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230720
Surface Mount Resistors 2230720
TE Connectivity CRG0805F180K

TE Connectivity CRG0805F180K

Supplier's Site
Surface Mount Resistors - 1347682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347682
Surface Mount Resistors 1347682
TE Connectivity CRG0805F180K

TE Connectivity CRG0805F180K

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG0805F180K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0805F180K
Resistors - Chip Resistor - Surface Mount CRG0805F180K
RES SMD 180K OHM 1% 1/8W 0805

RES SMD 180K OHM 1% 1/8W 0805

Supplier's Site
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8884
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8884
RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1413
Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1413
RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRG0805F180KCT-ND 2230720 1347682 CRG0805F180K 17AH8884
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 180K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details