TE Connectivity CRG0603F8K2
TE Connectivity CRG0603F8K2
RES SMD 8.2K OHM 1% 1/10W 0603
RES SMD 8.2K OHM 1% 1/10W 0603
8.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 8K2, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
RES SMD 8.2K OHM 1% 1/10W 0603
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2132395 | 1712-CRG0603F8K2DKR-ND | 68AH9386 | CRG0603F8K2 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 8K2, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |