CRG0603F680K -- CRG0603 1% 680K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 680K Neohm - Te Connectivity
CRG0603F680K
Description
CRG0603 1% 680K
Description
CRG0603 1% 680K
Suppliers
Crg0603 1% 680K Neohm - Te Connectivity
35AC0862
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0862 |
|
Product Name
|
Crg0603 1% 680K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details