CRG0603F3K01 -- CRG0603 1% 3K01 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 3K01 Neohm - Te Connectivity
CRG0603F3K01
Description
CRG0603 1% 3K01
Description
CRG0603 1% 3K01
Suppliers
Crg0603 1% 3K01 Neohm - Te Connectivity
45AJ2610
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2610 |
|
Product Name
|
Crg0603 1% 3K01 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Smiths Interconnect, a Molex company
Connector Type
Micro Connector and Nano Connector; Military Connector
View Details