CRG0603F390R -- CRG0603 1% 390R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 390R Neohm - Te Connectivity
CRG0603F390R
Description
CRG0603 1% 390R
Description
CRG0603 1% 390R
Suppliers
Crg0603 1% 390R Neohm - Te Connectivity
45AJ2625
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2625 |
|
Product Name
|
Crg0603 1% 390R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details