TE Connectivity Chip Resistor - Surface Mount CRG0603F33K

Description
RES SMD 33K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 33K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F33KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F33KCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F33KCT-ND
RES SMD 33K OHM 1% 1/10W 0603

RES SMD 33K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F33KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F33KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F33KDKR-ND
RES SMD 33K OHM 1% 1/10W 0603

RES SMD 33K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F33KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F33KTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F33KTR-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2132474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132474
Surface Mount Resistors 2132474
TE Connectivity CRG0603F33K

TE Connectivity CRG0603F33K

Supplier's Site
Surface Mount Resistors - 1358310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358310
Surface Mount Resistors 1358310
TE Connectivity CRG0603F33K

TE Connectivity CRG0603F33K

Supplier's Site
SMD 50V 100mW Resistor - 52-CRG0603F33K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-CRG0603F33K
SMD 50V 100mW Resistor 52-CRG0603F33K
0603 Thick Film Resistor, 33kR, 1%, 50V, 100mW, SMD Product overview: CRG0603F33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F33K can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 33kR, 1%, 50V, 100mW, SMD Product overview: CRG0603F33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F33K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973882-CRG0603F33K
Resistors - Chip Resistor - Surface Mount 973882-CRG0603F33K
Win Source Part Number: 973882-CRG0603F33K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622920-1-ND,1622920 -1

Win Source Part Number: 973882-CRG0603F33K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1622920-1-ND,1622920-1

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0603F33K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F33K
Chip Resistor - Surface Mount CRG0603F33K
RES SMD 33K OHM 1% 1/10W 0603

RES SMD 33K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8868
Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8868
RES, 33K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1712-CRG0603F33KCT-ND 2132474 52-CRG0603F33K 973882-CRG0603F33K CRG0603F33K 17AH8868
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 50V 100mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details