CRG0603F270K -- CRG0603 1% 270K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 270K Neohm - Te Connectivity
CRG0603F270K
Description
CRG0603 1% 270K
Description
CRG0603 1% 270K
Suppliers
Crg0603 1% 270K Neohm - Te Connectivity
45AJ2606
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2606 |
|
Product Name
|
Crg0603 1% 270K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details