TE Connectivity Chip Resistor - Surface Mount CRG0603F22K/10

Description
RES SMD 22K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 22K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F22K/10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F22K/10CT-ND
Chip Resistor - Surface Mount 1712-CRG0603F22K/10CT-ND
RES SMD 22K OHM 1% 1/10W 0603

RES SMD 22K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F22K/10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F22K/10TR-ND
Chip Resistor - Surface Mount 1712-CRG0603F22K/10TR-ND
22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F22K/10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F22K/10DKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F22K/10DKR-ND
RES SMD 22K OHM 1% 1/10W 0603

RES SMD 22K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8107
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8107
RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG0603F22K/10 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0603F22K/10
Resistors - Chip Resistor - Surface Mount CRG0603F22K/10
RES SMD 22K OHM 1% 1/10W 0603

RES SMD 22K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CRG0603F22K/10CT-ND 75AH8107 CRG0603F22K/10
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details