TE Connectivity Chip Resistor - Surface Mount CRG0603F10K/10

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121523CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121523CT-ND
Chip Resistor - Surface Mount A121523CT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121523DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121523DKR-ND
Chip Resistor - Surface Mount A121523DKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121523TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121523TR-ND
Chip Resistor - Surface Mount A121523TR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8104
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8104
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121523CT-ND 75AH8104
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details