CRG0603F102K -- CRG0603 1% 102K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 102K Neohm - Te Connectivity
CRG0603F102K
Description
CRG0603 1% 102K
Description
CRG0603 1% 102K
Suppliers
Crg0603 1% 102K Neohm - Te Connectivity
45AJ2581
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2581 |
|
Product Name
|
Crg0603 1% 102K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details