TE Connectivity Chip Resistor - Surface Mount CRG0402J680K

Description
680 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402J680K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402J680K-ND
Chip Resistor - Surface Mount CRG0402J680K-ND
680 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

680 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 35R0576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
35R0576
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 35R0576
Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 22R5555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
22R5555
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 22R5555
Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRG0402J680K-ND 35R0576 22R5555
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details