22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 22 OHM 5% 1/16W 0402
RES SMD 22 OHM 5% 1/16W 0402
Surface Mount Chip Resistor, Thick Film, CRG Series, 22 ohm, 63 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
RES, 22R, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 22 OHM 5% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRG0402J22RTR-ND | 25M8700 | 12AC0436 | CRG0402J22R |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, Crg Series, 22 Ohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity | Res, 22R, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Neohm Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |