CRG0402F6K8 -- CRG0402 1% 6K8 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 6K8 Neohm - Te Connectivity
CRG0402F6K8
Description
CRG0402 1% 6K8
Description
CRG0402 1% 6K8
Suppliers
Crg0402 1% 6K8 Neohm - Te Connectivity
45AJ2549
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2549 |
|
Product Name
|
Crg0402 1% 6K8 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers