56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES SMD 56 OHM 1% 1/16W 0402
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRG0402F56R-ND | CRG0402F56R |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 56 ohms | 56 ohms |