TE Connectivity Chip Resistor - Surface Mount CRG0402F51K

Description
51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F51K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F51K-ND
Chip Resistor - Surface Mount CRG0402F51K-ND
51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

51 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7487 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7487
Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7487
Surface Mount Thick Film Resistor, CRG Series, 51 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 51 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1137
Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1137
Surface Mount Thick Film Resistor, CRG Series, 51 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 51 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site
Res, 51K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0423
Res, 51K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0423
RES, 51K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51K, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:51kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRG0402F51K-ND 95W7487 20R1137 12AC0423
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 51 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity Res, 51K, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676194-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details