TE Connectivity Chip Resistor - Surface Mount CRG0402F2M0

Description
RES SMD 2M OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2M OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402F2M0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F2M0DKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F2M0DKR-ND
RES SMD 2M OHM 1% 1/16W 0402

RES SMD 2M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F2M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F2M0TR-ND
Chip Resistor - Surface Mount 1712-CRG0402F2M0TR-ND
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F2M0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F2M0CT-ND
Chip Resistor - Surface Mount 1712-CRG0402F2M0CT-ND
RES SMD 2M OHM 1% 1/16W 0402

RES SMD 2M OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7438
Surface Mount Thick Film Resistor, Crg Series, 2 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7438
Surface Mount Thick Film Resistor, CRG Series, 2 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2 Mohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0405
Res, 2M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0405
RES, 2M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2M, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2Mohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0402F2M0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0402F2M0
Resistors - Chip Resistor - Surface Mount CRG0402F2M0
RES SMD 2M OHM 1% 1/16W 0402

RES SMD 2M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG0402F2M0DKR-ND 95W7438 12AC0405 CRG0402F2M0
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 2 Mohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 2M, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details