TE Connectivity Chip Resistor - Surface Mount CRG0402F240K

Description
240 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
240 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F240K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F240K-ND
Chip Resistor - Surface Mount CRG0402F240K-ND
240 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

240 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 240 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1102 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 240 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1102
Surface Mount Thick Film Resistor, Crg Series, 240 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1102
Surface Mount Thick Film Resistor, CRG Series, 240 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 240 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRG0402F240K-ND 20R1102
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 240 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details