CRG0402F220K -- CRG0402 1% 220K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 220K Neohm - Te Connectivity
CRG0402F220K
Description
CRG0402 1% 220K
Description
CRG0402 1% 220K
Suppliers
Crg0402 1% 220K Neohm - Te Connectivity
45AJ2506
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2506 |
|
Product Name
|
Crg0402 1% 220K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details