RES SMD 1.8K OHM 1% 1/16W 0402
RES SMD 1.8K OHM 1% 1/16W 0402
1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CRG0402F1K8DKR-ND | 95W7404 | 20R1061 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity | Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Tolerance | 1 +/- % |