TE Connectivity Crg0402 1% 1K1 Neohm - Te Connectivity CRG0402F1K1

Description
CRG0402 1% 1K1
Description
CRG0402 1% 1K1

Suppliers

Company
Product
Description
Supplier Links
Crg0402 1% 1K1 Neohm - Te Connectivity - 45AJ2471 - Newark, An Avnet Company
Chicago, IL, United States
Crg0402 1% 1K1 Neohm - Te Connectivity
45AJ2471
Crg0402 1% 1K1 Neohm - Te Connectivity 45AJ2471
CRG0402 1% 1K1

CRG0402 1% 1K1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AJ2471
Product Name Crg0402 1% 1K1 Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers