TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 75 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity CRG0201F75K

Description
Surface Mount Thick Film Resistor, CRG Series, 75 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, CRG Series, 75 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 75 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity - 24W4805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 75 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity
24W4805
Surface Mount Thick Film Resistor, Crg Series, 75 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity 24W4805
Surface Mount Thick Film Resistor, CRG Series, 75 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 75 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4805
Product Name Surface Mount Thick Film Resistor, Crg Series, 75 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers