TE Connectivity Heat Shrink Tubing CR8248-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ] Recovered Inside Diameter (Max) : .2 MM  [.008 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact Other Product Source : US Packaging Features Packaging Method : Spool, Cut Piece, Stick Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 140 Resistance Properties : Splash Protection, Moisture & Spray Protection Shrink Temperature (Min) (DEGC) : 140
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ] Recovered Inside Diameter (Max) : .2 MM  [.008 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact Other Product Source : US Packaging Features Packaging Method : Spool, Cut Piece, Stick Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 140 Resistance Properties : Splash Protection, Moisture & Spray Protection Shrink Temperature (Min) (DEGC) : 140
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR8248-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR8248-000
Heat Shrink Tubing CR8248-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ] Recovered Inside Diameter (Max) : .2 MM  [.008 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact Other Product Source : US Packaging Features Packaging Method : Spool, Cut Piece, Stick Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 140 Resistance Properties : Splash Protection, Moisture & Spray Protection Shrink Temperature (Min) (DEGC) : 140

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ]
  • Recovered Inside Diameter (Max) : .2 MM  [.008 INCH ]
  • Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Radiation Sterilization, Impact

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool, Cut Piece, Stick

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 140
  • Resistance Properties : Splash Protection, Moisture & Spray Protection
  • Shrink Temperature (Min) (DEGC) : 140
Buy Now
shrink tube - CR8248-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR8248-000
shrink tube CR8248-000
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR8248-000 CR8248-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 013706-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers